SCREWDRIVER, SLOT, 3MM; Tip Size:3mm; Blade Length:80mm; Overall Length:184mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Length:184mm; Screwdriver Type:Slotted; Tip / Nozzle Size:3mm; Tip / Nozzle Style:Flared Slot; Tip Size A x RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 95M2158 |
| Product Name | Screwdriver, Slot, 3Mm; Tip Size Wiha |