Wiha Quality Tools Screwdriver Bit Sets 29417

Description
7948-005 XLSelector
Request a Quote
Description
7948-005 XLSelector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bit Sets - 2805825 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Bit Sets
2805825
Screwdriver Bit Sets 2805825
7948-005 XLSelector

7948-005 XLSelector

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2805825
Product Name Screwdriver Bit Sets
Drive Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Sets - 2885107 - RS Components, Ltd.
Specs
Drive Type Angled Drive
Drive Details 2.5 x 0.4 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - 35-406 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Slotted
Drive Size 0.1875 inch (4.76 mm)
Drive Details 3/16 Inch
View Details
Screwdriver - SDP-2-8 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Crosshead
Overall Length 12 inch (305 mm)
View Details