SCREWDRIVER BLADE, PH1; Tip Size 1:-; Tip Size 2:-; Blade Length:175mm; Overall Length:175mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Driver Type:Phillips No 1; Length:175mm; Screwdriver Type:Phillips; Tip Style 1:Phil RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M0927 |
| Product Name | Screwdriver Blade, Ph1; Tip Size 1 Wiha |