SCREWDRIVER BLADE, SLOT, 0.6X3.5; Tip Size 1:3.5mm; Tip Size 2:-; Blade Length:175mm; Overall Length:175mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Driver Type:Slotted; Length:175mm; Screwdriver Type:Slotted; Tip Size:3.5mm; TipRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 50M6699 |
| Product Name | Screwdriver Blade, Slot, 0.6X3.5; Tip Size 1 Wiha |