TORQUE SCREWDRIVER, 1-5NM; Torque Tool Style:Screwdriver; Torque Range ft-lb:-; Torque Range N-m:1N-m to 5N-m; Drive Size - Metric:4mm; Drive Size - Imperial:-; Overall Length:138mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M0924 |
| Product Name | Torque Screwdriver, 1-5Nm; Torque Tool Style Wiha |