Wiha Quality Tools Pliers 28402

Description
Wiha 28402 Punch Plier
Request a Quote
Description
Wiha 28402 Punch Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2805820 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2805820
Pliers 2805820
Wiha 28402 Punch Plier

Wiha 28402 Punch Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2805820
Product Name Pliers
Length 8.86 inch (225 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2380769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.22 inch (158 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
Ignition Slip Joint - Vinyl Grips - 518A - Gray Tools Canada Inc.
Specs
Type Tongue and Groove
Jaw Capacity 0.7500 inch (19.05 mm)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details