HANDLE, SYSTEM 6, SOFT FINISH; Tip Size 1:-; Tip Size 2:-; Blade Length:114mm; Overall Length:150mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); External Width:36mm; Handle Type:SoftFinish; Length:115mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 26M6986 |
| Product Name | Handle, System 6, Soft Finish; Tip Size 1 Wiha |