REVERSIBLE BLADE, TORX20/25; Tip Size 1:-; Tip Size 2:-; Blade Length:150mm; Overall Length:150mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); External Width:6mm; Length:150mm; Screwdriver Type:Torx; Tip Style 1:T 20; Tip Style 2:T RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 25M2133 |
| Product Name | Reversible Blade, Torx20/25; Tip Size 1 Wiha |