REVERSIBLE BLADE, PH1/PH2; Tip Size 1:-; Tip Size 2:-; Blade Length:150mm; Overall Length:150mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); External Width:6mm; Length:150mm; Screwdriver Type:Phillips; Tip Style 1:PH1; Tip Style RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 25M2122 |
| Product Name | Reversible Blade, Ph1/ph2; Tip Size 1 Wiha |