BIT, VDE, INTERCHANGEABLE, PZ2X90MM; Tip Size 1:-; Tip Size 2:-; Blade Length:90mm; Overall Length:90mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Driver Type:6mm; Screwdriver Type:Pozidriv; Tip Style 1:PZ2 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 55R2096 |
| Product Name | Bit, Vde, Interchangeable, Pz2X90Mm; Tip Size 1 Wiha |