NUT DRIVER, 6.35MM X 150MM; Drive Size - Metric:6.35mm; Blade Length - Metric:150mm; Overall Length - Metric:182mm; Drive Size - Imperial:-; Blade Length - Imperial:5.9"; Overall Length - Imperial:7.2"; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 02AH4851 |
| Product Name | Nut Driver, 6.35Mm X 150Mm; Drive Size Metric Wiha |