The Hex Key, T Handle, 5.56mm x 150mm is designed for precision applications requiring a metric hex key. It features a long arm length of 150mm, providing enhanced leverage and access to hard-to-reach fasteners. The product is nickel-plated, which offers corrosion resistance and durability. It is compliant with RoHS regulations, ensuring it meets environmental standards. This tool is suitable for engineers looking for a reliable and effective hex key for their projects.
HEX KEY, T HANDLE, 5.56MM X 150MM; AF Size - Metric:5.56mm; AF Size - Imperial:0.22"; Hex Key Type:T Handle; Long Arm Length:150mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 02AH4846 |
| Product Name | Hex Key, T Handle, 5.56Mm X 150Mm; Af Size Metric Wiha |