SCREWDRIVER, ESD, TORX T8; Torx Tip Size:T8; Blade Length:40mm; Overall Length:120mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Driver Type:T8; Handle Type:Antistatic; Screwdriver Type:Torx; Tip / Nozzle Size:T8; Tip / Nozzle RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M0912 |
| Product Name | Screwdriver, Esd, Torx T8; Torx Tip Size Wiha |