The Screwdriver Set, 11Pc from Wiha includes a variety of interchangeable blades suitable for precision fastening tasks. The set features a SoftFinish® telescopic screwdriver handle designed for the SYSTEM 4 interchangeable blade system, allowing for quick blade changes and adjustments in blade length from 18 mm to 90 mm. The kit contains slotted, Phillips, and TORX® bits, providing versatility for different applications. The product is RoHS compliant and does not contain any SVHC as of January 2019. This set is ideal for engineers seeking a flexible and efficient tool for delicate tasks.
SCREWDRIVER SET, 11PC; Kit Contents:11 Pcs of Screwdriver Handle, Slotted, Phillips, TORX, Hex Bits; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 02AH4999 |
| Product Name | Screwdriver Set, 11Pc; Kit Contents Wiha |