ESD SAFE NUT DRIVER, 2.5MM, 2.4", 6.4"; Drive Size - Metric:2.5mm; Blade Length - Metric:60mm; Overall Length - Metric:162mm; Drive Size - Imperial:-; Blade Length - Imperial:2.4"; Overall Length - Imperial:6.4" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 70AH4234 |
| Product Name | Esd Safe Nut Driver, 2.5Mm, 2.4, 6.4; Drive Size Metric Wiha |