ESD SAFE NUT DRIVER, 5/32", 2.4", 6.4"; Drive Size - Metric:-; Blade Length - Metric:60mm; Overall Length - Metric:162mm; Drive Size - Imperial:0.1563"; Blade Length - Imperial:2.4"; Overall Length - Imperial:6.4" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 70AH4228 |
| Product Name | Esd Safe Nut Driver, 5/32, 2.4, 6.4; Drive Size Metric Wiha |