NUT DRIVER, ESD, 3MM; Drive Size - Metric:3mm; Blade Length - Metric:60mm; Overall Length - Metric:155mm; Drive Size - Imperial:-; Blade Length - Imperial:2.4"; Overall Length - Imperial:6.1"; Product Range:-; SVHC:No SVHC RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 54M2521 |
| Product Name | Nut Driver, Esd, 3Mm; Drive Size Metric Wiha |