Wiha Quality Tools Screw and Nut Drivers 27701

Description
"3/32"" Hex Socket Nut Driver 6.10"" (155.0mm)"
Request a Quote Datasheet
Description
"3/32"" Hex Socket Nut Driver 6.10"" (155.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw and Nut Drivers - 27701-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
27701-ND
Screw and Nut Drivers 27701-ND
"3/32"" Hex Socket Nut Driver 6.10"" (155.0mm)"

"3/32"" Hex Socket Nut Driver 6.10"" (155.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Screwdrivers (hand tool)
Product Number 27701-ND
Product Name Screw and Nut Drivers
Drive Type Hex; Hex Socket
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-657-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Sets - 493971 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drive Details 25 to 50 mm²
View Details
Adjustable Torque Screwdriver CAL 40 - 810477 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 7.8 inch (198 mm)
View Details