Wiha Quality Tools Screw and Nut Drivers 27555

Description
SCREWDRIVER HEX 2.5X60MM
Request a Quote Datasheet
Description
SCREWDRIVER HEX 2.5X60MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw and Nut Drivers - 431-27555-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
431-27555-ND
Screw and Nut Drivers 431-27555-ND
SCREWDRIVER HEX 2.5X60MM

SCREWDRIVER HEX 2.5X60MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Screwdrivers (hand tool)
Product Number 431-27555-ND
Product Name Screw and Nut Drivers
Unlock Full Specs
to access all available technical data

Similar Products

Screwdrivers - 7530700 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,8 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Bit Sets - 215709 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 2.24 inch (57 mm)
Shaft Material Steel
View Details
Adjustable Torque Screwdriver - 810046 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.8 inch (173 mm)
View Details