Wiha Quality Tools Screw and Nut Drivers 27539

Description
"5/64"" Hex Screwdriver 5.71"" (145.0mm)"
Request a Quote Datasheet
Description
"5/64"" Hex Screwdriver 5.71"" (145.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw and Nut Drivers - 27539-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
27539-ND
Screw and Nut Drivers 27539-ND
"5/64"" Hex Screwdriver 5.71"" (145.0mm)"

"5/64"" Hex Screwdriver 5.71"" (145.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Screwdrivers (hand tool)
Product Number 27539-ND
Product Name Screw and Nut Drivers
Drive Type Hex; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-719-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0984 inch (2.5 mm)
Drive Details 2.5mm x 0.4mm
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Bits - 559892 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 1.97 inch (50 mm)
View Details
Adjustable Torque Screwdriver - 810046 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.8 inch (173 mm)
View Details