Manufacturer: Wiha
Win Source Part Number: 854856-27530
Features: 3mm Hex Screwdriver 6.69" (170.0mm)
Package: Bulk
Part Status: Obsolete
Categories: Tools
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8205.40.0000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 854856-27530 |
| Product Name | Unclassified - 27530 |