SCREWDRIVER, ESD, PHILLIPS NO.0; Phillips Tip Size:#0; Blade Length:50mm; Overall Length:145mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Driver Type:Phillips No 0; Handle Type:Antistatic; Screwdriver Type:Phillips; Tip / Nozzle RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M0896 |
| Product Name | Screwdriver, Esd, Phillips No.0; Phillips Tip Size Wiha |