Wiha Quality Tools Screw and Nut Drivers 27234

Description
"0.5mm x 3mm Slotted Screwdriver 10.24"" (260.0mm)"
Request a Quote Datasheet
Description
"0.5mm x 3mm Slotted Screwdriver 10.24"" (260.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw and Nut Drivers - 27234W-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
27234W-ND
Screw and Nut Drivers 27234W-ND
"0.5mm x 3mm Slotted Screwdriver 10.24"" (260.0mm)"

"0.5mm x 3mm Slotted Screwdriver 10.24"" (260.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Screwdrivers (hand tool)
Product Number 27234W-ND
Product Name Screw and Nut Drivers
Drive Type Slotted; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver Sets - 7530696 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,4 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Preset Torque Screwdrivers PM-15 - 810064 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.3 inch (160 mm)
View Details