Wiha Quality Tools Screw and Nut Drivers 27218

Description
"1.8mm Slotted Screwdriver 4.72"" (120.0mm)"
Request a Quote Datasheet
Description
"1.8mm Slotted Screwdriver 4.72"" (120.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw and Nut Drivers - 27218W-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
27218W-ND
Screw and Nut Drivers 27218W-ND
"1.8mm Slotted Screwdriver 4.72"" (120.0mm)"

"1.8mm Slotted Screwdriver 4.72"" (120.0mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Screwdrivers, Nut Drivers & Socket Drivers
27218
Screwdrivers, Nut Drivers & Socket Drivers 27218
Screwdrivers, Nut Drivers & Socket Drivers Precision ESC Safe Slotted 1.8 x 40mm

Screwdrivers, Nut Drivers & Socket Drivers Precision ESC Safe Slotted 1.8 x 40mm

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 27218W-ND 27218
Product Name Screw and Nut Drivers Screwdrivers, Nut Drivers & Socket Drivers
Drive Type Slotted; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2112 - WAGO
Specs
Drive Type Slotted; 3.0 x 0.5
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Bits - 2676079 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 0.9843 inch (25 mm)
Shaft Material Metal
Standards RoHS Compliant
View Details
Ratchet Screwdrivers - 2696408 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Drive Type Hex; Hexagon
Drive Size 0.2500 inch (6.35 mm)
Drive Details 20 mm
View Details