HANDLE SYSTEM 4, SOFT FINISH; Tip Size 1:-; Tip Size 2:-; Blade Length:90mm; Overall Length:105mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); External Width:23mm; Handle Type:SoftFinish; Length:105mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 25M2075 |
| Product Name | Handle System 4, Soft Finish; Tip Size 1 Wiha |