REVERSIBLE BLADE, TORX6/8; Tip Size 1:-; Tip Size 2:-; Blade Length:120mm; Overall Length:120mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); External Width:4mm; Length:120mm; Screwdriver Type:Torx; Tip Style 1:T 6; Tip Style 2:T 8 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 25M2068 |
| Product Name | Reversible Blade, Torx6/8; Tip Size 1 Wiha |