REVERSIBLE BLADE, PH0/PH1; Tip Size 1:-; Tip Size 2:-; Blade Length:120mm; Overall Length:120mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); External Width:4mm; Length:120mm; Screwdriver Type:Phillips; Tip Style 1:PH 0; Tip Style RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 25M2055 |
| Product Name | Reversible Blade, Ph0/ph1; Tip Size 1 Wiha |