REVERSIBLE BLADE, HEXAGON, BALL END, 3.0; Tip Size 1:3mm; Tip Size 2:3mm; Blade Length:120mm; Overall Length:120mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); External Width:4mm; Length:120mm; Screwdriver Type:Hex; Tip Style 1:HEX RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 25M2054 |
| Product Name | Reversible Blade, Hexagon, Ball End, 3.0; Tip Size 1 Wiha |