REVERSIBLE BLADE, HEXAGON, BALL END, 2.5; Tip Size 1:2.5mm; Tip Size 2:2.5mm; Blade Length:120mm; Overall Length:120mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); External Width:4mm; Length:120mm; Screwdriver Type:Hex; Tip Style RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 25M2053 |
| Product Name | Reversible Blade, Hexagon, Ball End, 2.5; Tip Size 1 Wiha |