OBLIQUE CUTTER, 128MM, 1.3MM; Cutter Type:Oblique; Overall Length:128mm; Cut Type:Full Flush; Cutting Capacity Max:1.3mm; Cutting Edge Hardness:-; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 02AH4982 |
| Product Name | Oblique Cutter, 128Mm, 1.3Mm; Cutter Type Wiha |