DIAGONAL CUTTER, 130MM, 1.3MM; Cutter Type:Diagonal; Overall Length:130mm; Cut Type:Full Flush; Cutting Capacity Max:1.3mm; Cutting Edge Hardness:-; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 02AH4979 |
| Product Name | Diagonal Cutter, 130Mm, 1.3Mm; Cutter Type Wiha |