DIAGONAL CUTTER, 135MM, 0.8MM; Cutter Type:Diagonal; Overall Length:135mm; Cut Type:Bevel; Cutting Capacity Max:0.8mm; Cutting Edge Hardness:-; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 02AH4978 |
| Product Name | Diagonal Cutter, 135Mm, 0.8Mm; Cutter Type Wiha |