SCREWDRIVER, TORX T8X40MM; Torx Tip Size:T8; Blade Length:40mm; Overall Length:140mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Driver Type:T8; Screwdriver Type:Torx; Tip / Nozzle Size:T8; Tip / Nozzle Style:Torx RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 68C4796 |
| Product Name | Screwdriver, Torx T8X40Mm; Torx Tip Size Wiha |