SCREWDRIVER, TORX T5X40MM; Torx Tip Size:T5; Blade Length:40mm; Overall Length:140mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Driver Type:T5; Screwdriver Type:Torx; Tip / Nozzle Size:T5; Tip / Nozzle Style:Torx RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 68C4793 |
| Product Name | Screwdriver, Torx T5X40Mm; Torx Tip Size Wiha |