SCREWDRIVER TORQUE, 3.8MM, 2N-M TO 7N-M; Torque Tool Style:Screwdriver; Torque Range ft-lb:1.47ft-lb to 5.16ft-lb; Torque Range N-m:2N-m to 7N-m; Drive Size - Metric:3.8mm; Drive Size - Imperial:0.149"; Overall Length:142mm; Product RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 02AH4963 |
| Product Name | Screwdriver Torque, 3.8Mm, 2N-M To 7N-M; Torque Tool Style Wiha |