SCREWDRIVER TORQUE, 3.8MM, 0.8 TO 5N-M; Torque Tool Style:Screwdriver; Torque Range ft-lb:0.59ft-lb to 3.68ft-lb; Torque Range N-m:0.8N-m to 5N-m; Drive Size - Metric:3.8mm; Drive Size - Imperial:0.149"; Overall Length:138mm; ProductRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 02AH4962 |
| Product Name | Screwdriver Torque, 3.8Mm, 0.8 To 5N-M; Torque Tool Style Wiha |