Wiha Quality Tools Screw and Nut Drivers 26463

Description
"1/8"" Hex Screwdriver 6.30"" (160.0mm)"
Request a Quote Datasheet
Description
"1/8"" Hex Screwdriver 6.30"" (160.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw and Nut Drivers - 26463-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
26463-ND
Screw and Nut Drivers 26463-ND
"1/8"" Hex Screwdriver 6.30"" (160.0mm)"

"1/8"" Hex Screwdriver 6.30"" (160.0mm)"

Buy Now Datasheet
Torque Screwdrivers - 2386146 - RS Components, Ltd.
Corby, Northants, United Kingdom
Torque Screwdrivers
2386146
Torque Screwdrivers 2386146
Torque screwdriver TorqueVario®-S varia

Torque screwdriver TorqueVario®-S varia

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 26463-ND 2386146
Product Name Screw and Nut Drivers Torque Screwdrivers
Drive Type Hex; Hex Hex; Hexagon
Drive Details "1/8""" 4 mm
Type Torque Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Sets - 7530703 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 2.5 x 0.4 mm, 3.5 x 0.5 mm, 5.5 x 0.8 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver Set - 35-688 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Robertson; Slotted
View Details
Screwdriver - SDE-4 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Slotted
Drive Size 0.2500 inch (6.35 mm)
Overall Length 7.94 inch (202 mm)
View Details