Wiha Quality Tools Screw and Nut Drivers 26330

Description
"3mm Hex Screwdriver 6.69"" (170.0mm)"
Request a Quote Datasheet
Description
"3mm Hex Screwdriver 6.69"" (170.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw and Nut Drivers - 26330-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
26330-ND
Screw and Nut Drivers 26330-ND
"3mm Hex Screwdriver 6.69"" (170.0mm)"

"3mm Hex Screwdriver 6.69"" (170.0mm)"

Buy Now Datasheet
Screwdrivers - 2805795 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
2805795
Screwdrivers 2805795
367 SoftFinish 5,0 x 100 mm

367 SoftFinish 5,0 x 100 mm

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 26330-ND 2805795
Product Name Screw and Nut Drivers Screwdrivers
Drive Type Hex; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-722-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 2.5mm x 0.4mm, 3.5mm x 0.5mm, 5.5mm x 0.8mm
View Details
3 suppliers
Screw and Nut Drivers - 646-5/16-INS-ND - DigiKey
Specs
Drive Type Hex; Hex Socket
Drive Details "5/16"""
Features Electrically Insulated Shaft
View Details
Screwdriver - 34001 - Minerallac Company
Minerallac Company
Specs
Type Precision Screwdriver
Drive Type Robertson
Overall Length 10 inch (254 mm)
View Details