SCREWDRIVER, HEXAGON, BALL, 5MM; Overall Length:211mm; Hex Tip Size:5mm; Product Range:WIHA - 367 Series; SVHC:No SVHC (27-Jun-2018); AF Size - Metric:5mm; Blade Length:100mm; Driver Type:5 Hex Ball; Handle Colour:Red / Black; HandleRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 35M1560 |
| Product Name | Screwdriver, Hexagon, Ball, 5Mm; Overall Length Wiha |