SCREWDRIVER TORQUE, 4MM, 2.5N-M; Torque Tool Style:Screwdriver; Torque Range ft-lb:1.84ft-lb; Torque Range N-m:2.5N-m; Drive Size - Metric:4mm; Drive Size - Imperial:0.157"; Overall Length:119mm; Product Range:TorqueFix Series; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 02AH4947 |
| Product Name | Screwdriver Torque, 4Mm, 2.5N-M; Torque Tool Style Wiha |