SCREWDRIVER, PHILLIPS NO.0X50MM; Phillips Tip Size:#0; Blade Length:50mm; Overall Length:150mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Driver Type:Phillips No 0; Screwdriver Type:Phillips; Tip / Nozzle Size:PH0; Tip / Nozzle RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 07WX5545 |
| Product Name | Screwdriver, Phillips No.0X50Mm; Phillips Tip Size Wiha |