HEX SCREWDRIVER, 2.5MM, 175MM; Tip Size 1:2.5mm; Tip Size 2:-; Blade Length:42mm; Overall Length:175mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Tip Style 1:2.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 02AH4939 |
| Product Name | Hex Screwdriver, 2.5Mm, 175Mm; Tip Size 1 Wiha |