SCREWDRIVER TORQUE, 4MM, 3N-M; Torque Tool Style:Screwdriver; Torque Range ft-lb:2.21ft-lb; Torque Range N-m:3N-m; Drive Size - Metric:4mm; Drive Size - Imperial:0.157"; Overall Length:126mm; Product Range:TorqueFix Series; SVHC:No RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 02AH4936 |
| Product Name | Screwdriver Torque, 4Mm, 3N-M; Torque Tool Style Wiha |