SCREWDRIVER, SLOT, 2.5X50MM; Tip Size:2.5mm; Blade Length:50mm; Overall Length:150mm; Product Range:-; SVHC:No SVHC (27-Jun-2018); Screwdriver Type:Slotted; Tip / Nozzle Size:2.5mm; Tip / Nozzle Style:Parallel Slot; Tip Size A x RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 07WX5540 |
| Product Name | Screwdriver, Slot, 2.5X50Mm; Tip Size Wiha |