Wiha Quality Tools Screwdrivers, Nut Drivers & Socket Drivers 25511

Description
Screwdrivers, Nut Drivers & Socket Drivers Insulated Single PoleVoltage Detector
Description
Screwdrivers, Nut Drivers & Socket Drivers Insulated Single PoleVoltage Detector

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Screwdrivers, Nut Drivers & Socket Drivers
25511
Screwdrivers, Nut Drivers & Socket Drivers 25511
Screwdrivers, Nut Drivers & Socket Drivers Insulated Single PoleVoltage Detector

Screwdrivers, Nut Drivers & Socket Drivers Insulated Single PoleVoltage Detector

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Screwdrivers (hand tool)
Product Number 25511
Product Name Screwdrivers, Nut Drivers & Socket Drivers
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-721-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.2165 inch (5.5 mm)
Drive Details 5.5mm x 0.8mm
View Details
3 suppliers
IFR Standard TLS0406 Preset Torque Screwdriver FH - 020480 - Mountz, Inc.
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 5 inch (127 mm)
View Details
Screwdriver Bit Sets - 216111 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 6.02 inch (153 mm)
Shaft Material Steel
View Details