Manufacturer: Wiha
Win Source Part Number: 871710-21217
Features: Box End, Ratcheting (Single) Wrench 17mm 7.60" (193.0mm) Length
Package: Box
Categories: Tools
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8204.11.0030
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 871710-21217 |
| Product Name | Unclassified - 21217 |