Wiha Quality Tools Wrenches 21019

Description
"Box End Wrench 19mm 9.49"" (241.0mm) Length"
Request a Quote Datasheet
Description
"Box End Wrench 19mm 9.49"" (241.0mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 21019W-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
21019W-ND
Wrenches 21019W-ND
"Box End Wrench 19mm 9.49"" (241.0mm) Length"

"Box End Wrench 19mm 9.49"" (241.0mm) Length"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wrenches
Product Number 21019W-ND
Product Name Wrenches
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details