Wiha Quality Tools Wrenches 21012

Description
"Box End Wrench 12mm 7.52"" (191.0mm) Length"
Request a Quote Datasheet
Description
"Box End Wrench 12mm 7.52"" (191.0mm) Length"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 21012W-ND - DigiKey
Thief River Falls, MN, United States
Wrenches
21012W-ND
Wrenches 21012W-ND
"Box End Wrench 12mm 7.52"" (191.0mm) Length"

"Box End Wrench 12mm 7.52"" (191.0mm) Length"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wrenches
Product Number 21012W-ND
Product Name Wrenches
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details
HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details
Triple Square Distribution Linemans Wrench - 51901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details