PRECISSION SCREWDRIVER, TORX; Torx Tip Size:T3; Blade Length:1.6"; Overall Length:4.7"; Product Range:-; Body Material:CRM72 Tool Steel; Length:4.7"; Plier Style:Combination; Screwdriver Type:Torx; Torx Key Type:T3 RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 13C5725 |
| Product Name | Precission Screwdriver, Torx; Torx Tip Size Wiha |