The Wiha Nut Driver, part number 51AH6552, features a 5.5 mm size and a length of 150 mm, making it suitable for various applications requiring precision fastening. This tool is designed to be RoHS compliant, ensuring it meets environmental standards. The ergonomic design and high-quality materials contribute to its durability and reliability in professional settings. Its compact size allows for easy handling in tight spaces, making it a practical choice for engineers and technicians.
NUT DRIVER, 5.5MM, 150MM, 261MM ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 51AH6552 |
| Product Name | Nut Driver, 5.5Mm, 150Mm, 261Mm Rohs Compliant Wiha |